Conxall Corporation Circular Connector Assemblies W8280-2PG-P-3DC

Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W8280-2PG-P-3DC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8280-2PG-P-3DC-ND
Circular Connector Assemblies 468-W8280-2PG-P-3DC-ND
2 Position Circular Connector Plug, Male Pins Crimp

2 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - W8280-2PG-P-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8280-2PG-P-3DC
Connectors Circular, Industrial - Plastic W8280-2PG-P-3DC
MINICON-X 2#20 M,CBL-CBL SHT BCKSHL,DSY CHN GRMT

MINICON-X 2#20 M,CBL-CBL SHT BCKSHL,DSY CHN GRMT

Buy Now
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
71AJ8025
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall 71AJ8025
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W8280-2PG-P-3DC-ND W8280-2PG-P-3DC 71AJ8025
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 1-1811901-1 - Powell Electronics, Inc.
Specs
Mounting Panel
View Details
2 suppliers
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details