Switchcraft, Inc. Circular Connector Assemblies W6382-4SG-P-528

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W6382-4SG-P-528 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector Assemblies - 468-W6382-4SG-P-528-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W6382-4SG-P-528-ND
Circular Connector Assemblies 468-W6382-4SG-P-528-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall - 73AH8676 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
73AH8676
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall 73AH8676
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6382-4SG-P-528 468-W6382-4SG-P-528-ND 73AH8676
Product Name Circular Connector Assemblies Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details