Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6282-4SG-P-528

Description
CIRC CON POS LOK,4P FEM, #20 SLDR CNTCT,528 BKSHELL
Request a Quote
Description
CIRC CON POS LOK,4P FEM, #20 SLDR CNTCT,528 BKSHELL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6282-4SG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6282-4SG-P-528
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6282-4SG-P-528
CIRC CON POS LOK,4P FEM, #20 SLDR CNTCT,528 BKSHELL

CIRC CON POS LOK,4P FEM, #20 SLDR CNTCT,528 BKSHELL

Buy Now
 - W6282-4SG-P-528 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall - 73AH8467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
73AH8467
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall 73AH8467
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6282-4SG-P-528 W6282-4SG-P-528 73AH8467
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details