Switchcraft, Inc. Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall W7281-5SG-P-300

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - W7281-5SG-P-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall - 73AH8751 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall
73AH8751
Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall 73AH8751
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number W7281-5SG-P-300 73AH8751
Product Name Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 45088289 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 30 volts
View Details
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details