The Circular Connector, Rcpt, 2Pos, Panel from the Mini-Con-X Insta-Click series is designed for harsh environments, featuring a robust construction that includes a thermoplastic outer shell and elastomer seals. It offers a spring-activated positive locking mechanism for secure connections and is rated for IP68 water resistance when used with molded cable assemblies. The connector supports a voltage rating of 300 V AC/DC and a maximum current rating of 13A for #16 contacts. It is suitable for a temperature range of -40°C to +85°C and has a minimum insulation resistance of 100 MΩ. The connector is compliant with RoHS standards and is manufactured in the USA, ensuring high quality and reliability for demanding applications.
Mini-Con-X with Insta-Click Positive Loc
CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | W7280-2PG-P-300 | 73AH8724 |
| Product Name | Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors |