Conxall Corporation Circular Connector Assemblies W8280-2PG-P-528

Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W8280-2PG-P-528-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8280-2PG-P-528-ND
Circular Connector Assemblies 468-W8280-2PG-P-528-ND
2 Position Circular Connector Plug, Male Pins Crimp

2 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - W8280-2PG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8280-2PG-P-528
Connectors Circular, Industrial - Plastic W8280-2PG-P-528
MINICON-X 2#20 M,CBL-CBL LNG BCKSHL,.28 GRMT

MINICON-X 2#20 M,CBL-CBL LNG BCKSHL,.28 GRMT

Buy Now
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8035 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
71AJ8035
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall 71AJ8035
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W8280-2PG-P-528-ND W8280-2PG-P-528 71AJ8035
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data