Switchcraft, Inc. Circular Connector Assemblies W6882-10PG-528

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2327-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2327-ND
Circular Connector Assemblies SC2327-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall - 14AC7671 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
14AC7671
Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall 14AC7671
INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2327-ND 14AC7671
Product Name Circular Connector Assemblies Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data