Switchcraft, Inc. Circular Connector Assemblies W6282-3SG-P-3DC

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W6282-3SG-P-3DC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W6282-3SG-P-3DC-ND
Circular Connector Assemblies 468-W6282-3SG-P-3DC-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6282-3SG-P-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6282-3SG-P-3DC
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6282-3SG-P-3DC
CIRC CON POS LOK,3P FEM, #20 SLDR CNTCT,3DC BKSHELL

CIRC CON POS LOK,3P FEM, #20 SLDR CNTCT,3DC BKSHELL

Buy Now
 - W6282-3SG-P-3DC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall - 73AH8435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall
73AH8435
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall 73AH8435
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W6282-3SG-P-3DC-ND W6282-3SG-P-3DC W6282-3SG-P-3DC 73AH8435
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details