Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6382-3PG-P-3DC

Description
CIRC CON POS LOK,3P MALE, #16 SLDR CNTCT,3DC BKSHELL
Request a Quote
Description
CIRC CON POS LOK,3P MALE, #16 SLDR CNTCT,3DC BKSHELL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6382-3PG-P-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6382-3PG-P-3DC
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6382-3PG-P-3DC
CIRC CON POS LOK,3P MALE, #16 SLDR CNTCT,3DC BKSHELL

CIRC CON POS LOK,3P MALE, #16 SLDR CNTCT,3DC BKSHELL

Buy Now
 - W6382-3PG-P-3DC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall - 73AH8633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall
73AH8633
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall 73AH8633
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6382-3PG-P-3DC W6382-3PG-P-3DC 73AH8633
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details