Mini-Con-X with Insta-Click Positive Loc
CIRCULAR CONNECTOR, RCPT, 9POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | W7882-9PG-P-3ES | 73AH8884 |
| Product Name | Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors |