Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7380-2SG-P-300

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - W7380-2SG-P-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7380-2SG-P-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7380-2SG-P-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7380-2SG-P-300
MINI-CON-X W/INSTA-CLICK POS 2P F,#16 C,CRIMP,300 BKSHELL

MINI-CON-X W/INSTA-CLICK POS 2P F,#16 C,CRIMP,300 BKSHELL

Buy Now
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 73AH8833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
73AH8833
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 73AH8833
CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W7380-2SG-P-300 W7380-2SG-P-300 73AH8833
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details