Conxall Corporation Connectors Circular, Industrial - Plastic W8280-3SG-P-3DC

Description
MINICON-X 3#20 FM,CBL-CBL SHT BCKSHL,DSY CHN GRMT
Request a Quote
Description
MINICON-X 3#20 FM,CBL-CBL SHT BCKSHL,DSY CHN GRMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - W8280-3SG-P-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8280-3SG-P-3DC
Connectors Circular, Industrial - Plastic W8280-3SG-P-3DC
MINICON-X 3#20 FM,CBL-CBL SHT BCKSHL,DSY CHN GRMT

MINICON-X 3#20 FM,CBL-CBL SHT BCKSHL,DSY CHN GRMT

Buy Now
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall
71AJ8058
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall 71AJ8058
CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number W8280-3SG-P-3DC 71AJ8058
Product Name Connectors Circular, Industrial - Plastic Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details