Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6382-2PG-P-528

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W6382-2PG-P-528 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6382-2PG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6382-2PG-P-528
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6382-2PG-P-528
CIRC CON POS LOK,2P MALE, #16 SLDR CNTCT,528 BKSHELL

CIRC CON POS LOK,2P MALE, #16 SLDR CNTCT,528 BKSHELL

Buy Now
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 73AH8621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
73AH8621
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 73AH8621
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6382-2PG-P-528 W6382-2PG-P-528 73AH8621
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-2823450-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers