Conxall Corporation Circular Connector Assemblies W5Z85-4PG-P-335

Description
MULTI-CON-X INSTA-CLICK CONNECTO
Request a Quote Datasheet
Description
MULTI-CON-X INSTA-CLICK CONNECTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W5Z85-4PG-P-335-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W5Z85-4PG-P-335-ND
Circular Connector Assemblies 468-W5Z85-4PG-P-335-ND
MULTI-CON-X INSTA-CLICK CONNECTO

MULTI-CON-X INSTA-CLICK CONNECTO

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W5Z85-4PG-P-335 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W5Z85-4PG-P-335
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W5Z85-4PG-P-335
CBL-CBL CON,4#14 MALE,SCRW TRM SZ 35 GROM,MULTI-CON-X

CBL-CBL CON,4#14 MALE,SCRW TRM SZ 35 GROM,MULTI-CON-X

Buy Now
Circular Conn, Plug, 4Pos, Screw; Product Range Switchcraft/conxall - 33AK8460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Screw; Product Range Switchcraft/conxall
33AK8460
Circular Conn, Plug, 4Pos, Screw; Product Range Switchcraft/conxall 33AK8460
CIRCULAR CONN, PLUG, 4POS, SCREW; Product Range:Multi-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 4POS, SCREW; Product Range:Multi-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W5Z85-4PG-P-335-ND W5Z85-4PG-P-335 33AK8460
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Conn, Plug, 4Pos, Screw; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers