Switchcraft, Inc. Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall W7282-8PG-P-3ES

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - W7282-8PG-P-3ES - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall - 73AH8782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
73AH8782
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall 73AH8782
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number W7282-8PG-P-3ES 73AH8782
Product Name Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details