Switchcraft, Inc. Circular Connector Assemblies W6380-4SG-P-3DC

Description
4 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W6380-4SG-P-3DC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W6380-4SG-P-3DC-ND
Circular Connector Assemblies 468-W6380-4SG-P-3DC-ND
4 Position Circular Connector Plug, Female Sockets Crimp

4 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - W6380-4SG-P-3DC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall - 73AH8589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
73AH8589
Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall 73AH8589
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W6380-4SG-P-3DC-ND W6380-4SG-P-3DC 73AH8589
Product Name Circular Connector Assemblies Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers