Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7280-7PG-P-300

Description
MINI-CON-X W/INSTA-CLICK POS 7P M,#20 C,CRIMP,300 BKSHELL
Request a Quote Datasheet
Description
MINI-CON-X W/INSTA-CLICK POS 7P M,#20 C,CRIMP,300 BKSHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7280-7PG-P-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7280-7PG-P-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7280-7PG-P-300
MINI-CON-X W/INSTA-CLICK POS 7P M,#20 C,CRIMP,300 BKSHELL

MINI-CON-X W/INSTA-CLICK POS 7P M,#20 C,CRIMP,300 BKSHELL

Buy Now
 - W7280-7PG-P-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall - 73AH8734 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
73AH8734
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall 73AH8734
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W7280-7PG-P-300 W7280-7PG-P-300 73AH8734
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details