MINI-CON-X W/INSTA-CLICK POS 2P F,#20 C,SHT PC,3ES BKSHELL
Mini-Con-X with Insta-Click Positive Loc
2 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | W7281-2SG-P-3ES | W7281-2SG-P-3ES | 468-W7281-2SG-P-3ES-ND | 73AH8738 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 300 volts |