Switchcraft, Inc. Circular Connector Assemblies W7A82-8SG-300

Description
8 (6 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 (6 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2348-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2348-ND
Circular Connector Assemblies SC2348-ND
8 (6 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

8 (6 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall - 01AC0393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
01AC0393
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall 01AC0393
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2348-ND 01AC0393
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details