Belden Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| "Sensor / Actuator Connector: M12 Standard, Cordset, single ended, Angled Female, 4-pole, 250 V | 4 A; with Blue PVC 4x22 AWG cable" | |
| "Sensor / Actuator Connector: M12 Standard, Cordset, single ended, Straight Female, 4-pole, 250 V | 4 A; with Blue PVC 4x22 AWG cable" | |
| 1/2"-20UNF-2B Sensor/Actuator Receptacle Connector: Female, front mount, 1/2"-20UNF-2B - mating side, stranded wires - connecting side, 3-pin, U (1/2"-20UNF-2B)-code d, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| 1/2"-20UNF-2B Sensor/Actuator Receptacle Connector: Male, front mount, 1/2"-20UNF-2B - mating side, stranded wires - connecting side, 3-pin, U (1/2"-20UNF-2B)-code d, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| 1/2"-20UNF-2B Sensor/Actuator Receptacle Connector: Male, front mount, 1/2"-20UNF-2B - mating side, stranded wires - connecting side, 5-pin, U (1/2"-20UNF-2B)-code d, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| 175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; PG 16 Threaded Sleeve | |
| 175301-803-C (DIN 43650-C): Male Receptacle Surface Mount, Form C, Contacts: 3+PE, solder type, 250 V | 6 A; cURus 1977 | |
| 7/8" Power Field Attachable Connector: Female, straight, 3-pin(2+PE), black housing, 230 V AC/DC, 12 A | |
| 7/8" Power Field Attachable Connector: Female, straight, 4-pin, black housing, 230 V AC/DC, 9 A | |
| 7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A | |
| 7/8" Power Field Attachable Connector: Male, straight, 3-pin(2+PE), black housing, 230 V AC/DC, 12 A | |
| 7/8" Power Field Attachable Connector: Male, straight, 4-pin, black housing, 230 V AC/DC, 9 A | |
| 7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A | |
| 7/8" Power Receptacle Connector: Female, front mount, 2-pin, silver housing, 230 V AC/DC, 12 A, 0.75 mm² | |
| 7/8" Power Receptacle Connector: Female, front mount, 3-pin(2+PE), silver housing, 230 V AC/DC, 12 A, 0.75 mm² | |
| 7/8" Power Receptacle Connector: Female, front mount, 4-pin, silver housing, 230 V AC/DC, 9 A, 0.50 mm² | |
| 7/8" Power Receptacle Connector: Female, front mount, 5-pin(4+PE), silver housing, 230 V AC/DC, 9 A, 0.50 mm² | |
| 7/8" Power Receptacle Connector: Male, front mount, 2-pin, silver housing, 230 V AC/DC, 12 A, 0.75 mm² | |
| 7/8" Power Receptacle Connector: Male, front mount, 3-pin(2+PE), silver housing, 230 V AC/DC, 12 A, 0.75 mm² | |
| 7/8" Power Receptacle Connector: Male, front mount, 4-pin, silver housing, 230 V AC/DC, 9 A, 0.50 mm² | |
| 7/8" Power Receptacle Connector: Male, front mount, 5-pin(4+PE), silver housing, 230 V AC/DC, 9 A, 0.50 mm² | |
| Crimping flat contact (blade contact), suitable for G-series connectors, cable cross-section: 0.5 to 1.0 mm² (B crimping) | |
| Diode socket with optical receiver element for plastic FO | |
| Fast Ethernet Cat5e Data Receptacle Connector: Female, rear mount, M12 - mating side, cable - connecting side, 4-pin, D-coded, shielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| Field attachable 7/8″ socket for supply voltage, 4-pole, for cable diameters 0.24 in. to 0.32 in. (6 mm to 8 mm) | |
| Field attachable 7/8″ socket for supply voltage, 5-pole, for cable diameters 0.24 in. to 0.32 in. (6 mm to 8 mm) | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Black Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer and Varistor, 250 AC/DC, 1A, black cable gland M16 thread... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Grey Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer and Varistor, 250 AC/DC, 1A, grey cable gland M16 thread... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer, Red LED, and Varistor, 48 AC/DC, 1A, black cable gland... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Rectifier for Red LED and Varistor, 24 V DC, 1A, black cable... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Rectifier for Red LED and Varistor, 24 V DC, 1A, grey cable... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Red LED and Diode, 48 V DC, 8A, black cable gland PG11... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Red LED and Varistor, 48 AC/DC, 8A, black cable gland M16 thread... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 3+Ground (Protective Earth). screw contacts, PCB for Pressure Switch with 1 LED, 24 DC, 8A, black cable gland PG11... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 3+Ground (Protective Earth). screw contacts, PCB for Pressure Switch with 2 LED's, 24 DC, 8A, black cable gland M16... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 3+Ground (Protective Earth). screw contacts, PCB for Pressure Switch with 2 LED's, 24 DC, 8A, black cable gland PG11... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 3+Ground (Protective Earth). screw contacts, PCB for Pressure Switch with 2 LED's, 250 DC, 8A, black cable gland M16... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 3+Ground (Protective Earth). screw contacts, PCB for Pressure Switch with 2 LED's, 250 DC, 8A, black cable gland PG11... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 3+Ground (Protective Earth). screw contacts, PCB for Pressure Switch with 2 LED's, 250 DC, 8A, grey cable gland PG11... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Half Wave Rectiifer, Red LED, and Diode, 24V | 1... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Red LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Red LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Red LED, and Varistor, 24V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED, 120V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED, 250V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED, and Varistor, 120V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED, and Varistor, 24V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED, and Varistor, 250V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Black Gland Nut, PCBA with Yellow LED, and Varistor, 48V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Half Wave Rectiifer, Red LED, and Diode, 24V | 1... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Red LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Red LED and Recovery Diode, 48V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Red LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Yellow LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Yellow LED, 120V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Yellow LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Yellow LED, 250V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Yellow LED, and Varistor, 120V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Yellow LED, and Varistor, 24V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Yellow LED, and Varistor, 250V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Half Wave Rectiifer, Red LED, and Diode, 24V | 1... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Red LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Red LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Red LED, and Varistor, 24V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Red LED, and Varistor, 48V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED, 250V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED, and Varistor, 24V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED, and Varistor, 250V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED, and Varistor, 48V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Half Wave Rectiifer, Red LED, and Diode, 24V | 1... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Red LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Red LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Red LED, and Varistor, 48V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Yellow LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Yellow LED, 120V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Yellow LED, 24V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Yellow LED, 250V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Yellow LED, and Varistor, 24V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Yellow LED, and Varistor, 250V | 8 A, Steel Center... | |
| GDMW High-Voltage Line DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, PG11; without circuitry, 400 V AC/DC, 16 A | |
| GDMW High-Voltage Line DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), grey housing, screw type, PG11; without circuitry, 400 V AC/DC, 16 A | |
| GM Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), black housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GM Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), grey housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GM Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, black housing, screw type, PG9; without circuitry, 230 V AC/DC, 16 A | |
| GM Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, grey housing, screw type, PG9; without circuitry, 230 V AC/DC, 16 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), translucent housing, screw type, PG7; with varistor and yellow LED, 110 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), translucent housing, screw type, PG7; with varistor and yellow LED, 230 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), translucent housing, screw type, PG7; with varistor and yellow LED, 24 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), translucent housing, screw type, PG7; with yellow LED, 110 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), translucent housing, screw type, PG7; with yellow LED, 230 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), translucent housing, screw type, PG7; with yellow LED, 24 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, black housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, grey housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 4-pin (3+1PE; PE across cable outlet), UL 1977, black housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A | |
| GM Industrial Standard Field Attachable Connector: Form C, 4-pin (3+1PE; PE across cable outlet), UL 1977, grey housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), translucent housing with black cable gland, screw type, M16; with recovery diode and red LED, 24 V DC, 10 A... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), translucent housing with black cable gland, screw type, M16; with varistor and yellow LED, 24 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), translucent housing with grey cable gland, screw type, M16; with recovery diode and red LED, 24 V DC, 10 A... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), translucent housing with grey cable gland, screw type, M16; with varistor and yellow LED, 24 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, black housing, screw type, PG9; with bridge rectifier and varistor, 230 V AC/DC, 1 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with bridge rectifier, varistor and red LED, 230 V... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with bridge rectifier, varistor and red LED, 24 V... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with recovery diode and red LED, 24 V DC,... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with red LED, 230 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with red LED, 24 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with varistor and yellow LED, 110 V AC/DC, 10... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with varistor and yellow LED, 230 V AC/DC, 10... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with varistor and yellow LED, 24 V AC/DC, 10... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with yellow LED, 110 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with yellow LED, 230 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with yellow LED, 24 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with bridge rectifier, varistor and red LED, 24 V... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with recovery diode and red LED, 24 V DC,... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with varistor and yellow LED, 230 V AC/DC, 10... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with varistor and yellow LED, 24 V AC/DC, 10... | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with yellow LED, 110 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with yellow LED, 230 V AC/DC, 10 A | |
| GML Industrial Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with yellow LED, 24 V AC/DC, 10 A | |
| GMN DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), 0, black housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GMN DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), grey housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GMN DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, black housing, screw type, PG9; without circuitry, 230 V AC/DC, 16 A | |
| GMN DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, grey housing, screw type, PG9; without circuitry, 230 V AC/DC, 16 A | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), translucent housing with black cable gland, screw type, M16; with recovery diode and red LED, 24 V DC, 10 A... | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), translucent housing with grey cable gland, screw type, M16; with recovery diode and red LED, 24 V DC, 10 A... | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, black housing, screw type, PG9; with bridge rectifier and varistor, 230 V AC/DC, 1 A | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, grey housing, screw type, PG9; with bridge rectifier and varistor, 230 V AC/DC, 1 A | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with bridge rectifier, varistor and red LED, 24 V... | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with recovery diode and red LED, 24 V DC,... | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with yellow LED, 110 V AC/DC, 10 A | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with yellow LED, 230 V AC/DC, 10 A | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with black cable gland, screw type, PG9; with yellow LED, 24 V AC/DC, 10 A | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with bridge rectifier, varistor and red LED, 24 V... | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with recovery diode and red LED, 24 V DC,... | |
| GMNL DIN Standard Field Attachable Connector: Form B, 3-pin (2+1PE), UL 1977, translucent housing with grey cable gland, screw type, PG9; with yellow LED, 230 V AC/DC, 10 A | |
| GO-Series Power Field Attachable Connector: Female, angled, 6-pin (5+PE), black body, solder type; 230 V AC/DC, 6 A | |
| GO-Series Power Field Attachable Connector: Female, angled, 6-pin, black body, solder type; 230 V AC/DC, 6 A | |
| GO-Series Power Field Attachable Connector: Female, angled, 6-pin, black body, solder type; 50V AC/DC, 6 A | |
| GO-Series Power Field Attachable Connector: Female, angled, 6-pin, grey body, solder type; 230 V AC/DC, 6 A | |
| GO-Series Power Field Attachable Connector: Female, angled, 7-pin (6+PE), black body, screw type; 230 V AC/DC, 10 A AC / 6 A DC | |
| GO-Series Power Field Attachable Connector: Female, angled, 7-pin, black body, screw type; 230 V AC/DC, 10 A | |
| GO-Series Power Field Attachable Connector: Female, angled, 7-pin, black body, screw type; 50V AC/DC, 10 A | |
| GO-Series Power Receptacle Connector: Male, front mount with flange, 7-pin (6+PE), black body; 230 V AC/DC, 10 A AC / 6 A DC | |
| GO-Series Power Receptacle Connector: Male, front mount with flange, 7-pin, black body; 230 V AC/DC, 10 A AC / 6 A DC | |
| GO-Series Power Receptacle Connector: Male, front mount with flange, 7-pin, black body; 50V AC/DC, 10 A AC / 6 A DC | |
| GO-Series Power Receptacle Connector: Male, rear PCB mount with flange, 6-pin (5+PE), black body; 230 V AC/DC, 6 A | |
| GO-Series Power Receptacle Connector: Male, rear PCB mount with flange, 6-pin, black body; 230 V AC/DC, 6 A | |
| GO-Series Power Receptacle Connector: Male, rear PCB mount with flange, 6-pin, black body; 50V AC/DC, 6 A | |
| GO-Series Power Receptacle Connector: Male, rear PCB mount, 6-pin (5+PE), black body; 230 V AC/DC, 6 A | |
| GO-Series Power Receptacle Connector: Male, rear PCB mount, 6-pin, black body; 230 V AC/DC, 6 A | |
| GO-Series Power Receptacle Connector: Male, rear PCB mount, 6-pin, black body; 50V AC/DC, 6 A | |
| GO-Series Power Receptacle Connector: Male, rear PCB mount, 7-pin, black body; 50V AC/DC, 10 A AC / 6 A DC | |
| Industrial REVConnect IP20 RJ45 Shielded CAT5E Jack with Universal Core | |
| Industrial REVConnect IP20 RJ45 Shielded CAT6 Jack with Universal Core | |
| Industrial REVConnect IP20 RJ45 Shielded CAT6A Jack with Universal Core | |
| Industrial REVConnect IP20 RJ45 Shielded CAT6A Plug with Universal Core | |
| Industrial REVConnect IP20 RJ45 Unshielded CAT5E Jack with Universal Core | |
| Industrial REVConnect IP20 RJ45 Unshielded CAT6 Jack with Universal Core | |
| Industrial REVConnect IP20 RJ45 Unshielded CAT6A Jack with Universal Core | |
| Industrial REVConnect IP20 RJ45 Unshielded CAT6A Plug with Universal Core | |
| LabelFlex Automated Labeling Solution for BIX Modular Jack | |
| M12 Data Receptacle Connector: Female, front mount positionable, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Data Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| M12 Data Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| M12 Data Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, solder contacts - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| M12 F&B (PVC) Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), angled, female, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, straight,... | |
| M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), angled, male, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, straight,... | |
| M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), female, 5-pole, A-coded, zinc diecast metal housing with polyamid compoinent, for harsh environment, IP65/IP67, unshielded, straight,... | |
| M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), male, 5-pole, A-coded, zinc diecast metal housing with polyamid compoinent, for harsh environment, IP65/IP67, unshielded, straight,... | |
| M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), straight, female, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, 0,14…0,34mm²,... | |
| M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), straight, male, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, 0,14…0,34mm²,... | |
| M12 Field Attachable Connector: female, angled, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 10 - 30 V | |
| M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: female, straight, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 10 - 30 V | |
| M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, transparent housing, screw type, 10 - 30 V | |
| M12 Field Attachable Connector: female, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: female, straight, 5-pin, A-coded, unshielded, transparent housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: male, angled, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: male, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: male, angled, 5-pin, A-coded, unshielded, transparent housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: male, straight, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: male, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, transparent housing, screw type, 50 V AC / 60 V DC | |
| M12 Insert Data Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, B-coded, unshielded, black body, 50 V AC / 60 V DC,... | |
| M12 Insert Data Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 5-pin, B-coded, unshielded, black body, 50 V AC / 60 V DC,... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Female, insert with O-ring, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, black body, 150 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Female, insert with O-ring, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, black body, 50 V AC / 60 V DC,... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Female, insert with O-ring, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, black body, 30 V AC/DC, 2 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and anti rotation, M12 - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, black body, 50 V AC /... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and anti rotation, M12 - mating side, print contacts - connecting side, 5-pin, A-coded, unshielded, black body, 50 V AC /... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and anti rotation, M12 - mating side, print contacts - connecting side, 8-pin, A-coded, unshielded, black body, 30 V AC/DC, 2... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and ventilation hole, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, black body, 150 V AC/DC, 4... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and ventilation hole, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, transparent body, 150 V AC/DC, 4... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and ventilation hole, M12 - mating side, solder contacts - connecting side, 5-pin, A-coded, unshielded, black body, 50 V AC /... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 3-pin, A-coded, unshielded, black body, 150 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 3-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, black body, 150 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, transparent body, 150 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 5-pin, A-coded, unshielded, black body, 50 V AC / 60 V DC,... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 5-pin, U (M12)-coded, unshielded, black body, 50 V AC / 60 V... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, black body, 50 V AC / 60 V DC,... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, orange body, 30 V AC/DC, 2 A | |
| M12 Power Field Attachable Connector: Female, straight, 4-pin(3+PE), S-coded, shielded, silver housing, screw type, 600 V AC/DC | |
| M12 Power Field Attachable Connector: Female, straight, 4-pin, T-coded, shielded, silver housing, screw type, 50 V AC / 60 V DC | |
| M12 Power Field Attachable Connector: Female, straight, 5-pin(4+FE), L-coded, shielded, silver housing, crimp type, 50 V AC/60 V DC | |
| M12 Power Field Attachable Connector: Female, straight, 5-pin(4+PE), K-coded, shielded, silver housing, crimp type, 600 V AC/DC | |
| M12 Power Field Attachable Connector: Male, straight, 4-pin(3+PE), S-coded, shielded, silver housing, screw type, 600 V AC/DC | |
| M12 Power Field Attachable Connector: Male, straight, 4-pin, T-coded, shielded, silver housing, screw type, 50 V AC / 60 V DC | |
| M12 Power Field Attachable Connector: Male, straight, 5-pin(4+FE), L-coded, shielded, silver housing, crimp type, 50 V AC/60 V DC | |
| M12 Power Field Attachable Connector: Male, straight, 5-pin(4+PE), K-coded, shielded, silver housing, crimp type, 600 V AC/DC | |
| M12 Power Receptacle Connector: Female, front mount (positionable), 4-pin(3+PE), S-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Female, front mount (positionable), 4-pin, T-coded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Female, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Female, front mount (positionable), 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Female, front mount, 4-pin(3+PE), S-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Female, front mount, 4-pin, T-coded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Female, front mount, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Female, front mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Female, rear mount, 4-pin(3+PE), S-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Female, rear mount, 4-pin, T-coded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Female, rear mount, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Female, rear mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount with Flange, 4-pin(3+PE), S-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount with Flange, 4-pin, T-coded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount, 4-pin(3+PE), S-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount, 4-pin, T-coded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A | |
| M12 Power Receptacle Connector: Male, front mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount positionable, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount positionable, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount positionable, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 12-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount with shielding clip, M12 - mating side, print contacts - connecting side, 12-pin, A-coded, shielded, metallic grey housing, 30 V AC/DC, 1.5... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount with shielding clip, M12 - mating side, print contacts - connecting side, 4-pin, A-coded, shielded, metallic grey housing, 230 V AC/DC, 4... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount with shielding clip, M12 - mating side, print contacts - connecting side, 5-pin, A-coded, shielded, metallic grey housing, 50 V AC /... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount with shielding clip, M12 - mating side, print contacts - connecting side, 8-pin, A-coded, shielded, metallic grey housing, 30 V AC/DC, 2... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 12-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, flange mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, solder contacts - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, solder contacts - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| M23 Power Field Attachable Connector: Male, angled, 19-pin, silver housing, 120 V AC/DC | |
| M23 Power Field Attachable Connector: Male, straight, 12-pin, silver housing, 120 V AC/DC | |
| M23 Power Field Attachable Connector: Male, straight, 19-pin, silver housing, 120 V AC/DC | |
| M8 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), straight, female, 3-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, 0,14…0,34mm²,... | |
| M8 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), straight, female, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, 0,14…0,34mm²,... | |
| M8 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M8 Screw - mating side, stranded wires - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60 DC, 4... | |
| M8 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M8 Screw - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A | |
| M8 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M8 Screw - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 30 V AC/DC, 3 A | |
| M8 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M8 Screw - mating side, print contacts - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60 DC, 4... | |
| M8 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M8 Screw - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A | |
| Mini Power Receptacle Connector: 1 3/8", female, front mount, 3-pin(2+PE), silver housing, 600 V, 42 A, 10 AWG | |
| Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG | |
| Mini Power Receptacle Connector: 7/8", female, front mount, 3-pin(2+PE), silver housing, 600 V, 18 A, 14 AWG | |
| Mini Power Receptacle Connector: 7/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 15 A, 14 AWG | |
| PPRO Bus Cable Connector Type 1 Color Black for mating bus Terminator | |
| PPRO Bus Cable Connector Type 2 Color Black / Red for mating Rack manager or upgrade kit | |
| REVConnect 10GX Jacks are available in several colors and packaging quantities. | |
| REVConnect 10GX Shielded Jacks are available for Insulated wire diameter 0.9mm up to 1.3mm or 1.3mm up to 1.45mm | |
| REVConnect 10GX Shielded Plugs are available in single packs and 24 bulk packs. | |
| REVConnect 10GX UTP Plugs are available in single packs and 24 bulk packs. | |
| REVConnect CAT5e Jacks are available in several colors and packaging quantities. | |
| REVConnect CAT5E Shielded Jacks are available in single packs and 24 bulk packs. | |
| REVConnect CAT6+ Jacks are available in several colors and packaging quantities. | |
| REVConnect CAT6+ Shielded Jacks are available in single packs and 24 bulk packs. | |
| REVConnect Icons for Jacks are available in several colors. | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 3-pole, 250 V | 4 A; with Grey PVC 3x22 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 3-pole, 30 V | 4 A; with Grey PVC 3x22 AWG cable and 2xLEDs, yellow - green (PNP) | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 4-pole, 250 V | 4 A; with Grey PVC 4x22 AWG cable with Stainless Steel Coupling Nuts | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 4-pole, 250 V | 4 A; with Grey PVC 4x22 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 4-pole, 250 V | 4 A; with Grey TPE 4x22 AWG cable, PLTC Rated | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 4-pole, 250 V | 4 A; with Yellow TPE 4x22 AWG cable, PLTC Rated | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 4-pole, 30 V | 4 A; with Grey PVC 4x22 AWG cable and 2xLEDs, yellow - green (PNP) | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 5-pole, 60 V | 4 A; with Grey PVC 5x22 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Angled Female, 8-pole, 60 V | 2 A; with Grey PVC 8x24 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 3-pole, 250 V | 4 A; with Grey PVC 3x22 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 3-pole, 30 V | 4 A; with Grey PVC 3x22 AWG cable and 2xLEDs, yellow - green (PNP) | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 4-pole, 250 V | 4 A; with Grey PVC 4x22 AWG cable with Stainless Steel Coupling Nuts | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 4-pole, 250 V | 4 A; with Grey PVC 4x22 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 4-pole, 250 V | 4 A; with Grey TPE 4x22 AWG cable, PLTC Rated | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 4-pole, 250 V | 4 A; with Yellow TPE 4x22 AWG cable, PLTC Rated | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 4-pole, 30 V | 4 A; with Grey PVC 4x22 AWG cable and 2xLEDs, yellow - green (PNP) | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 5-pole, 60 V | 4 A; with Grey PVC 5x22 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 8-pole, 60 V | 2 A; with Grey PVC 8x24 AWG cable with Stainless Steel Coupling Nuts | |
| Sensor / Actuator Connector: M12 Standard, Cordset, Single ended, Straight Female, 8-pole, 60 V | 2 A; with Grey PVC 8x24 AWG cable | |
| Sensor / Actuator Connector: M12 Standard, Receptacle, PG9 Rear Mount, Female, 12-pole, 30 V | 1.5 A; with PVC, 12 x 0.227mm² wires | |
| SPE M12 connector, crimp, plastic housing, IP67, male, 2-ple, SPE-8M, shielded, straight, 0.08 ... 0.32 mm², AWG 22 …AWG28 | |
| SPE M12 SPE 10.95mm front wall mounting package, PCB angled soldering THT insert, front wall mounting screw, in plastic bag package | |
| SPE M12 SPE 11.3 mm rear wall mounting package, PCB straight soldering THT 12.5 mm insert,rear wall mounting screw, in plastic bag package | |
| SPE M12 SPE 12.5 mm front wall mounting package, PCB straight soldering THT 12.5 mm insert, front wall mounting screw, in plastic bag package | |
| SPE M12 SPE 12.5 PCB insert, straight, soldering, in tray package | |
| SPE M12 SPE 6.8 mm rear wall mounting package, PCB straight soldering THT 8 mm insert, rear wall mounting screw, in plastic bag package | |
| SPE M12 SPE 8 mm front wall mounting package, PCB straight soldering THT 8 mm insert, front wall mounting screw, in plastic bag package | |
| SPE M12 SPE 8 mm PCB insert, straight, soldering, in tray package | |
| SPE M12 SPE 9.75 mm rear wall mounting package, PCB angled soldering THT insert, rear wall mounting screw, in plastic bag package | |
| SPE M12 SPE PCB insert, angled, soldering, in reel package | |
| SPE M8 PCB insert, straight, 7/8/9 mm, pressfit in plastic bag package | |
| SPE M8 PCB insert, straight, 7/8/9 mm, pressfit in reel package | |
| SPE M8 PCB insert, straight, 7/8/9 mm, soldering in plastic bag package | |
| SPE M8 PCB insert, straight, 7/8/9 mm, soldering in reel package | |
| SPE M8 SPE PCB insert, straight, pressfit, front wall mounting screw, 12 mm, in sample package | |
| SPE M8 SPE PCB insert, straight, pressfit, rear wall mounting screw, 7 mm, in sample package | |
| SPE M8 SPE PCB insert, straight, pressfit, rear wall mounting screw, 8 mm, in sample package | |
| SPE M8 SPE PCB insert, straight, pressfit, rear wall mounting screw, 9 mm, in sample package | |
| SPE M8 SPE PCB insert, straight, soldering, front wall mounting screw, 12 mm, in sample package | |
| SPE M8 SPE PCB insert, straight, soldering, rear wall mounting screw, 7 mm, in sample package | |
| SPE M8 SPE PCB insert, straight, soldering, rear wall mounting screw, 8 mm, in sample package | |
| SPE M8 SPE PCB insert, straight, soldering, rear wall mounting screw, 9 mm, in sample package | |
| SPE T1 industrial connector, crimp, plastic housing, IP20, male, 2-ple, SPE-8M, shielded, straight, 0.08 ... 0.32 mm², AWG 22 …AWG28 | |
| The REVConnect Wall-Mount Termination Module for Jacks has 16-Ports (include 16 cores) |
| << Prev | Next >> |