Belden Inc. M12 Power Field Attachable Connector: Female, RKCCS 5K

Description
M12 Power Field Attachable Connector: Female, straight, 5-pin(4+PE), K-coded, shielded, silver housing, crimp type, 600 V AC/DC
Datasheet
Description
M12 Power Field Attachable Connector: Female, straight, 5-pin(4+PE), K-coded, shielded, silver housing, crimp type, 600 V AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Field Attachable Connector: Female, - RKCCS 5K - Belden Inc.
St. Louis, MO, United States
M12 Power Field Attachable Connector: Female,
RKCCS 5K
M12 Power Field Attachable Connector: Female, RKCCS 5K
M12 Power Field Attachable Connector: Female, straight, 5-pin(4+PE), K-coded, shielded, silver housing, crimp type, 600 V AC/DC

M12 Power Field Attachable Connector: Female, straight, 5-pin(4+PE), K-coded, shielded, silver housing, crimp type, 600 V AC/DC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RKCCS 5K
Product Name M12 Power Field Attachable Connector: Female,
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details