The RKH6S 5K-033 is an M12 Power Receptacle Connector designed for rear mounting with a female configuration. It features a 5-pin design (4+PE) and is K-coded for specific applications. The connector is shielded and constructed with a silver housing, ensuring durability and reliability in various environments. It is rated for a maximum operating voltage of 600 V AC/DC and a current rating of 16 A, making it suitable for power applications. The connector has a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. It supports up to 100 mating cycles and operates effectively in ambient temperatures ranging from -40 ¬8C to +125 ¬8C, although derating may apply. The product is rated IP65 and IP67 for protection against dust and water ingress, provided it is properly mounted and locked. Materials used in the construction include CuNi for the contact base, PBT GF for the contact bearer, and CuZn for the housing, with nickel plating for added protection. The connector is compliant with RoHS standards and has UL certification, ensuring it meets safety and environmental regulations. This product is suitable for applications requiring robust electrical connections in challenging conditions.
M12 Power Receptacle Connector: Female, rear mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RKH6S 5K-033 |
| Product Name | M12 Power Receptacle Connector: Female, rear mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A |
| Gender | Female / Jack |