Belden Inc. Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG RKFP 4-3/4NPT-803

Description
Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG
Description
Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG
Datasheet
Datasheet Summary
Powered by GS/AI

The RKFP 4-3/4NPT-803 is a mini power receptacle connector designed for front mounting. It features a female connector with 4 pins (3+PE) and is constructed with a silver housing. This connector is rated for a maximum voltage of 600 V and a current of 40 A, making it suitable for high-power applications. The wire gauge is 10 AWG, accommodating a conductor size that ensures robust electrical performance. The connector is unshielded and has a protection degree of IP65 and IP67, provided it is properly mounted and locked with compatible connectors from Hirschmann or Lumberg Automation. It operates effectively in ambient temperatures ranging from -40°C to +90°C, which allows for versatility in various environmental conditions. The materials used include a copper alloy for the contact base, gold plating for the contacts, and PVC for the contact bearer, ensuring durability and reliability. This product is UL and CSA listed, confirming its compliance with safety standards. It is also RoHS compliant, indicating that it meets environmental regulations. The RKFP 4-3/4NPT-803 is available in multiple cable lengths, providing options for different installation requirements.

Datasheet Summary
Powered by GS/AI

The RKFP 4-3/4NPT-803 is a mini power receptacle connector designed for front mounting. It features a female connector with 4 pins (3+PE) and is constructed with a silver housing. This connector is rated for a maximum voltage of 600 V and a current of 40 A, making it suitable for high-power applications. The wire gauge is 10 AWG, accommodating a conductor size that ensures robust electrical performance. The connector is unshielded and has a protection degree of IP65 and IP67, provided it is properly mounted and locked with compatible connectors from Hirschmann or Lumberg Automation. It operates effectively in ambient temperatures ranging from -40°C to +90°C, which allows for versatility in various environmental conditions. The materials used include a copper alloy for the contact base, gold plating for the contacts, and PVC for the contact bearer, ensuring durability and reliability. This product is UL and CSA listed, confirming its compliance with safety standards. It is also RoHS compliant, indicating that it meets environmental regulations. The RKFP 4-3/4NPT-803 is available in multiple cable lengths, providing options for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Mini Power Receptacle Connector: 1 3/8
St. Louis, MO, United States
Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG
RKFP 4-3/4NPT-803
Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG RKFP 4-3/4NPT-803
Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG

Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RKFP 4-3/4NPT-803
Product Name Mini Power Receptacle Connector: 1 3/8", female, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
D-Sub Connector Assemblies - 2262-A28300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details