The GDML 2016 GB 1 black is a DIN Valve Connector designed in accordance with DIN 43650, Form A. It features a field-attachable design with a female connector type and includes two pins plus a protective earth (2+PE). The connector is equipped with screw contacts and a printed circuit board (PCB) that incorporates a bridge rectifier and varistor, allowing for operation at a rated voltage of 250 V AC/DC and a maximum current of 1 A. This connector is constructed with a black housing and an M16 cable gland, suitable for cables with a diameter ranging from 4.0 to 10 mm and conductor cross-sections between 0.25 and 1.5 mm². It operates effectively in ambient temperatures from -40 °C to +80 °C and has an IP65 protection rating, ensuring resistance to dust and water when properly mounted. The connector is compliant with RoHS standards and has a pollution degree of 3 according to DIN EN 60664-1. The product is designed for a maximum of 50 mating cycles and features a contact resistance of less than or equal to 10 mOhm, with an insulation resistance greater than 10^9 Ohm. The fastening torque specifications for the contact screw and cable gland are provided for optimal installation.
GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Black Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer and Varistor, 250 AC/DC, 1A, black cable gland M16 thread
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GDML 2016 GB 1 black |
| Product Name | DIN Valve Connector, Form A, Field Attachable, 2+Ground, M16, Black Housing, with Bridge Rectifer and Protective Circuit, 250 V |