M8 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), straight, female, 3-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, 0,14…0,34mm², AWG 22...AWG26, rated voltage 32V, rated current 4A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RKMCI 3A |
| Product Name | M8 Field Attachable Connector, IDC termination, slim metal housing, IP67, female, 3-pole, A-coded, unshielded, |
| Gender | Female / Jack |