Belden Inc. M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A RSE 4U

Description
M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A
Datasheet
Description
M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A - RSE 4U - Belden Inc.
St. Louis, MO, United States
M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A
RSE 4U
M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A RSE 4U
M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A

M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RSE 4U
Product Name M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, U (M12)-coded, unshielded, black body, 230 V AC/DC, 4 A
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details