Belden Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1152-PORT GIGABIX DEEP FRAME, BLACK | |
| CAT5E KeyConnect Jacks are available in several colors. | |
| CAT5E MDVO Jacks are available in several colors. | |
| CAT6+ KeyConnect Jacks are available in several colors. | |
| Circular Field Attachable Power Connector (CA Series): Female, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC | |
| Circular Field Attachable Power Connector (CA Series): Female, angled, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A | |
| Circular Field Attachable Power Connector (CA Series): Female, straight, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC | |
| Circular Field Attachable Power Connector (CA Series): Female, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A | |
| Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC | |
| Circular Field Attachable Power Connector (CA Series): Male, angled, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A | |
| Circular Field Attachable Power Connector (CA Series): Male, straight, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC | |
| Circular Field Attachable Power Connector (CA Series): Male, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A | |
| Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC | |
| Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A | |
| Circular Receptacle Power Connector (CA Series): Male, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC | |
| Circular Receptacle Power Connector (CA Series): Male, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A | |
| Connectors, DataTuff® Industrial Din Rail Modular Coupler, Cat6, FTP | |
| DataTuff® Industrial Din Rail Mountable Modular Jack T568B, Cat6A, FTP | |
| DataTuff® Industrial Ethernet RJ45 Plug Kit Cat5e FTP, suitable for use in IP67 installations. | |
| DataTuff® Industrial Ethernet RJ45 Plug Kit Cat5e UTP, suitable for use in IP67 installations. | |
| DataTuff® Industrial Modular Jack Cat5e FTP. Suitable for use in IP67 installation. | |
| DataTuff® Industrial Modular Jack Cat5e, UTP. Suitable for use in IP67 installation. | |
| DataTuff® Industrial Modular Jack Cat6 FTP. Suitable for use in IP67 installation. | |
| DataTuff® Industrial Modular Jack Cat6, UTP. Suitable for use in IP67 installation. | |
| Double Bubble Mini (25-26 AWG) BNC connector, fits most brands of RGB/mini coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble Mini (25-26 AWG) High Definition BNC connector, fits most brands of RGB/mini coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG15 High Definition BNC Broadcast connector, fits most brands of 23-24 AWG RGB/mini coax. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG58 "F" connector, fits standard RG58 50 Ohm coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG58 BNC connector, fits standard RG58 50 Ohm coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG59 BNC connector, fits most CCTV Security coaxial cables. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG59 DS4 BNC connector, fits Belden 734D1, 734D1T or equivalent coaxial cable sizes. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG59 Universal "F" connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack. This product is discontinued. | |
| Double Bubble RG59 Universal "F" connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 50 Pack. 50 per Pack | |
| Double Bubble RG59 Universal BNC connector, fits standard, tri-shield and quad-shield coax. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG59 Universal High Definition BNC connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG59 Universal RCA connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG6 "F" Plenum connector, fits most plenum RG6 coaxial cables. Compression design that molds the metal completely around the cable. 25 per Pack. This product is discontinued. Please... | |
| Double Bubble RG6 Universal "F" type connector, fits standard, tri-shield and quad-shield coax cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG6 Universal "F" type connector, fits standard, tri-shield and quad-shield coax cable. Compression design that molds the metal completely around the cable. 50 pack. 50 per Pack | |
| Double Bubble RG6 Universal BNC connector, fits standard, tri-shield and quad-shield coax. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG6 Universal High Definition BNC connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Double Bubble RG6 Universal RCA connector, fits standard, tri-shield and quad-shield RG6 coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack | |
| Fast Ethernet Cat5e Data Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 4-pin, D-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 150 V AC/DC, 4 A | |
| M12 Power Connector (4pol female). For NB3800 Series. | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, angled print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 150 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, angled print contacts - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 150 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, flange mount, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 150 V AC/DC, 4 A | |
| Profinet Cat5e Data Double-Ended Cordset : Male straight D-coded black M12 Standard to male straight D-coded black M12 Standard, shielded, PUR green cable, 4-wires | |
| Profinet Cat5e Data Double-Ended Cordset : Male straight D-coded black M12 Standard to male straight D-coded black M12 Standard, shielded, PVC green cable, 4-wires |
| << Prev | Next >> |