Belden Inc. M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A RSA0S 5L-034

Description
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
Datasheet
Description
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A - RSA0S 5L-034 - Belden Inc.
St. Louis, MO, United States
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
RSA0S 5L-034
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A RSA0S 5L-034
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A

M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RSA0S 5L-034
Product Name M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Circular Connector Accessories - 2262-A22525-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details