The RSF 5B M is an M12 Data Receptacle Connector designed for front mounting with a male configuration. It features a 5-pin B-coded design and is suitable for use with stranded wires on the connecting side. The connector is unshielded and constructed with a metallic grey housing. It operates at a rated voltage of 50 V AC / 60 V DC and can handle a maximum current of 4 A. The connector has a protection degree of IP65 and IP67, making it suitable for environments where moisture and dust resistance are required. It is rated for a temperature range of -25 °C to +85 °C and has a contact resistance of less than or equal to 10 mOhm. The connector is designed for solder connections and features a screw-locking attachment type. Materials used in the construction include copper-zinc for the contacts and housing, with nickel plating for added durability. The connector is compliant with RoHS standards and is intended for applications requiring reliable data connections in industrial settings.
M12 Data Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RSF 5B M |
| Product Name | M12 Data Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A |
| Gender | Male / Plug; Female / Jack |