The RKFM 4-3 M is an M12 Standard Sensor/Actuator Receptacle Connector designed for front mounting. It features a female connector with a 3-pin A-coded configuration, suitable for stranded wire connections. The connector is unshielded and constructed with a metallic grey housing. It supports an operating voltage of 230 V AC/DC and a rated current of 4 A. This connector is rated for a maximum impulse voltage of 2.5 kV and has a contact resistance of less than or equal to 10 mOhm. It is designed to withstand ambient temperatures ranging from -25 °C to +85 °C, with an IP65 and IP67 protection rating, making it suitable for harsh environments. The connector utilizes a screw-locking mechanism for secure attachment and is compliant with IEC 61076-2-101 standards. The materials used include copper alloy for the contacts and nickel-plated housing, ensuring durability and reliability. The connector is also RoHS compliant, indicating it meets environmental safety standards.
M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RKFM 4-3 M |
| Product Name | M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A |
| Gender | Female / Jack |