Belden Inc. SPE M12 12.5 mm PCB insert, RK2E2S-LL-GS/B T

Description
SPE M12 SPE 12.5 PCB insert, straight, soldering, in tray package
Datasheet
Description
SPE M12 SPE 12.5 PCB insert, straight, soldering, in tray package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPE M12 12.5 mm PCB insert, - RK2E2S-LL-GS/B T - Belden Inc.
St. Louis, MO, United States
SPE M12 12.5 mm PCB insert,
RK2E2S-LL-GS/B T
SPE M12 12.5 mm PCB insert, RK2E2S-LL-GS/B T
SPE M12 SPE 12.5 PCB insert, straight, soldering, in tray package

SPE M12 SPE 12.5 PCB insert, straight, soldering, in tray package

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RK2E2S-LL-GS/B T
Product Name SPE M12 12.5 mm PCB insert,
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Plug-In Control Plug - 141A-APC12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details