The GO 51 WF E IVP is a female, angled, 6-pin (5+PE) power field attachable connector designed for use in various applications requiring reliable electrical connections. It operates at a rated voltage of 230 V AC/DC and supports a maximum current of 6 A. The connector features a solder type connection and is constructed with a black body made from PA GF material, ensuring durability and resistance to environmental factors. This connector is rated for an ambient temperature range of -40°C to +90°C and has an IP65 protection degree, making it suitable for harsh conditions. It is designed to accommodate cables with diameters ranging from 4.5 mm to 7.5 mm and supports conductor cross sections from 0.14 mm² to 0.50 mm². The contact resistance is specified to be less than or equal to 10 mOhm, and the connector can withstand up to 50 mating cycles. The product complies with relevant safety standards, including RoHS, and is suitable for applications that require a robust and reliable connection.
GO-Series Power Field Attachable Connector: Female, angled, 6-pin (5+PE), black body, solder type; 230 V AC/DC, 6 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GO 51 WF E IVP |
| Product Name | GO-Series Power Field Attachable Connector: Female, angled, 6-pin (5+PE), black body, solder type; 230 V AC/DC, 6 A |
| Gender | Female / Jack |