Belden Inc. M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A RSA0S 5K-033

Description
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
Datasheet
Description
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A - RSA0S 5K-033 - Belden Inc.
St. Louis, MO, United States
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
RSA0S 5K-033
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A RSA0S 5K-033
M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A

M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RSA0S 5K-033
Product Name M12 Power Receptacle Connector: Male, front mount with Flange, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2262-A40828-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details