Hirschmann™, A BELDEN BRAND GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A GDSN 207

Description
GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A
Datasheet
Description
GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A - GDSN 207 - Belden Inc.
St. Louis, MO, United States
GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A
GDSN 207
GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A GDSN 207
GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A

GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A

Supplier's Site Datasheet
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC3752 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC3752
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC3752
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GDSN 207 67AC3752
Product Name GM Industrial Standard Field Attachable Connector: Form C, 3-pin (2+1PE; PE across cable outlet), UL 1977, translucent housing, screw type, PG7; without circuitry, 230 V AC/DC, 6 A Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products