Belden Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 2+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland 1/2-NPTF thread; cURus 1977 | |
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 2+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland ISO 228 thread; cURus 1977 | |
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 2+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland PG 11 thread; cURus 1977 | |
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 2+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland PG 9 thread; cURus 1977 | |
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 3+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland 1/2-NPTF thread; cURus 1977 | |
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 3+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland ISO 228 thread; cURus 1977 | |
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 3+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland PG 11 thread; cURus 1977 | |
| 175301-803-A (DIN 436250-A): Female Field Attachable, Contacts: 3+PE, without Protective Circuit or LED, 250 V | 16 A, IP65; Cable Gland PG 9 thread; cURus 1977 | |
| 175301-803-A (DIN 43650-A): Field Attachable Female, Form A, Contacts: 2+PE, with Recovery Diode (FRD) and Red LED, 24 V | 10 A, IP65; Tranluscent PG9 Housing; Steel Center Screw, Bulk... | |
| Cat 5e ruggedized metal body RJ45 plugs suitable for use in IP20 unsealed applications, four pair 18 AWG stranded tinned copper conductors, fluoropolymer insulation, overall Beldfoil and tinned copper braid... | |
| Electronic PCBA Insert for GDME, bridge-type rectifier with protective circuit (varistor) and function indicator (glow lamp), 250 V | |
| Electronic PCBA Insert for GDME, bridge-type rectifier with protective circuit (varistor), 250 V | |
| Electronic PCBA Insert for GDME, function indicator (glow lamp), 120 V | |
| Electronic PCBA Insert for GDME, function indicator (glow lamp), 250 V | |
| Electronic PCBA Insert for GDME, function indicator (RD LED) with freewheeling diode, 24 V | |
| Electronic PCBA Insert for GDME, function indicator (YE LED) with freewheeling diode, 24 V | |
| Electronic PCBA Insert for GDME, function indicator (YE LED) with protective circuit (diode), 24 V | |
| Electronic PCBA Insert for GDME, rectifier with protective circuit (varistor) and function indicator ( YE LED), 24 V | |
| Electronic PCBA Insert for GDME, rectifier with protective circuit (varistor) and function indicator (YE LED), 24 V | |
| Electronic PCBA Insert for GDME, unequipped circuit board with 2 fork type springs and 2 clamping box | |
| Electronic PCBA Insert for GDME, unequipped circuit board with 2 fork type springs and 2 flat head terminals | |
| EZ-MDVO Jacks are available in several colors and wiring schemes. | |
| Fast Ethernet Cat5e Data Receptacle Connector: Female, insert with ribs, M12 - mating side, solder contacts - connecting side, 4-pin, D-coded, unshielded, blue body, 50 V AC / 60 V... | |
| Fast Ethernet Cat5e Data Receptacle Connector: Female, rear mount, M12 - mating side, angled print contacts - connecting side, 4-pin, D-coded, unshielded, metallic grey housing, 50 V AC / 60... | |
| Fiber Raceway Cross Connector, 12x12 (300mm x 300mm), With Lid | |
| Fiber Raceway Cross Connector, 12x12 (300mm x 300mm), Without Lid | |
| Fiber Raceway Cross Connector, 12x8 (300mm x 220mm), With Lid | |
| Fiber Raceway Cross Connector, 12x8 (300mm x 220mm), Without Lid | |
| Fiber Raceway Cross Connector, 2x2 (50mm x 50mm) | |
| Fiber Raceway Cross Connector, 4x4 (100mm x 100mm), With Lid | |
| Fiber Raceway Cross Connector, 4x4 (100mm x 100mm), Without Lid | |
| Fiber Raceway Cross Connector, 8x8 (220mm x 220mm), With Lid | |
| Fiber Raceway Cross Connector, 8x8 (220mm x 220mm), Without Lid | |
| Fiber Raceway Reduction Cross Connector, 4x8 (220mm x 100mm), With Lid | |
| Fiber Raceway Reduction Cross Connector, 4x8 (220mm x 100mm), Without Lid | |
| Field attachable Gigabit Ethernet connector, M12 male, 8-pole, “X”-coded | |
| Flat gasket for panel mounted connectors with flange, material thickness: 0.8 mm; suitable for: G 30 E 3 M, G 4 E 1 M, G 4 A 5 M, G... | |
| Flat gasket for panel mounted connectors with flange, material thickness: 2 mm; suitable for G 30 E 3 F | |
| FS Series Mini (22-24 AWG) multi-piece BNC connector fits most stranded center conductor coaxial cables. Split ferrule design provides proper fit to mini coax cables with sliding pin to elimiate... | |
| FS Series Mini (24-26 AWG) multi-piece BNC connector fits most stranded center conductor coaxial cables. Split ferrule design provides proper fit to mini coax cables with sliding pin to elimiate... | |
| FX Brilliance Universal LC Field Installable Connector, Multimode, OM1, Beige Housing, 1/Pack, with support for 250 um (using Breakout kit), 900 um, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal LC Field Installable Connector, Multimode, OM3-OM4, Aqua Housing, 1/Pack, with support for 250 um (using Breakout kit), 900 um, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal LC Field Installable Connector, Multimode, OM4, Erika Violet Housing, 1/Pack, with support for 250 um (using Breakout kit), 900 um, 2 mm and 3 mm fiber (using... | |
| FX Brilliance Universal LC Field Installable Connector, Single-mode, OS2, Blue Housing, 1/Pack, with support for 250 um (using Breakout kit), 900 um, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal OM1 LC Keyed Mechanical Connector | |
| FX Brilliance Universal OM4 LC Keyed Mechanical Connector | |
| FX Brilliance Universal OS2 LC Keyed Blue Mechanical Keyed | |
| FX Brilliance Universal SC Field Installable Connector, Multimode, OM1, Beige Housing, 1/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal SC Field Installable Connector, Multimode, OM3-OM4, Aqua Housing, 1/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal SC Field Installable Connector, Multimode, OM4, Erika Violet Housing, 25/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using... | |
| FX Brilliance Universal SC Field Installable Connector, Singlemode, OS2, Blue Housing, 1/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal SC/APC Field Installable Connector, Singlemode, OS2, Green Housing, 1/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal ST Field Installable Connector, Multimode, OM1, Beige Housing, 1/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal ST Field Installable Connector, Multimode, OM3/OM4, Aqua Housing, 25/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using jacketed... | |
| FX Brilliance Universal ST Field Installable Connector, Multimode, OM4, Erika Violet Housing, 1/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using... | |
| FX Brilliance Universal ST Field Installable Connector, Singlemode, OS2, Blue Housing, 1/Pack, with support for 250 µm (using Breakout kit), 900 µm, 2 mm and 3 mm fiber (using jacketed... | |
| FX Fusion Splice-On Connector, A2/B2, LC/APC Simplex, 900µm Tight Buffer, Green Housing | |
| FX Fusion Splice-On Connector, OM1, LC Simplex, 2mm, Beige Housing | |
| FX Fusion Splice-On Connector, OM1, SC Simplex, 900µm Tight Buffer, Beige Housing | |
| FX Fusion Splice-On Connector, OM2, LC Simplex, 2mm, Black Housing | |
| FX Fusion Splice-On Connector, OM3-4, LC Simplex, 2mm, Aqua Housing | |
| FX Fusion Splice-On Connector, OM3-4, LC Simplex, 900µm Tight Buffer, Aqua Housing | |
| FX Fusion Splice-On Connector, OM3-4, SC Simplex, 900µm Tight Buffer, Aqua Housing | |
| FX Fusion Splice-On Connector, OM4, LC Simplex, 2mm, Erika Violet Housing | |
| FX Fusion Splice-On Connector, OM4, LC Simplex, 900µm Tight Buffer, Erika Violet Housing | |
| FX Fusion Splice-On Connector, OM4, SC Simplex, 900µm Tight Buffer, Erika Violet Housing | |
| FX Fusion Splice-On Connector, OS2, LC Simplex, 900µm Tight Buffer, Blue Housing | |
| FX Fusion Splice-On Connector, OS2, LC/APC Simplex, 900µm Tight Buffer, Green Housing | |
| FX Fusion Splice-On Connector, OS2, SC Simplex, 900µm Tight Buffer, Blue Housing | |
| G-Series Power Field Attachable Connector: Female, angled, 3-pin (2+PE), black body, solder type; 230 V AC/DC, 6 A | |
| G-Series Power Field Attachable Connector: Female, angled, 3-pin (2+PE), grey body, solder type; 230 V AC/DC, 6 A | |
| G-Series Power Field Attachable Connector: Female, angled, 4-pin (3+PE), black body, solder type; 230 V AC/DC, 6 A | |
| G-Series Power Field Attachable Connector: Female, angled, 4-pin (3+PE), grey body, solder type; 230 V AC/DC, 6 A | |
| G-Series Power Field Attachable Connector: Female, angled, 4-pin, black body, solder type; 50V AC/DC, 6 A | |
| G-Series Power Field Attachable Connector: Female, angled, 4-pin, grey body, solder type; 50V AC/DC, 6 A | |
| G-Series Power Receptacle Connector: Female, front mount with flange, 4-pin (3+PE; PE at cable outlet), grey body; 230 V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, front mount with flange, 4-pin (3+PE; PE at cable outlet), black body; 230 V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, front mount with flange, 4-pin (3+PE; PE at cable outlet), grey body; 230 V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, front mount with flange, 4-pin, grey body; 50V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, rear PCB mount with flange, 4-pin, black body; 50V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, rear PCB mount with flange, 4-pin, grey body; 50V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, rear PCB mount, 4-pin (3+PE; PE at cable outlet), black body; 230 V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, rear PCB mount, 4-pin (3+PE; PE at cable outlet), grey body; 230 V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, rear PCB mount, 4-pin, black body; 50V AC/DC, 10 A | |
| G-Series Power Receptacle Connector: Male, rear PCB mount, 4-pin, grey body; 50V AC/DC, 10 A | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Black Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer and Varistor, 250 AC/DC, 1A, black cable gland PG11 thread... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Black Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer with Varistor and Capacitor, 250 AC/DC, 1A, black cable gland... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Grey Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer and Varistor, 250 AC/DC, 1A, grey cable gland PG11 thread... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Grey Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer with Varistor and Capacitor, 250 AC/DC, 1A, grey cable gland... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer, Red LED, and Varistor, 24 AC/DC, 1A, black cable gland... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer, Red LED, and Varistor, 24 AC/DC, 1A, grey cable gland... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Bridge Rectifer, Red LED, and Varistor, 48 AC/DC, 1A, grey cable gland... | |
| GDM - 175301-803 (DIN 43650), Form A, Female, 18mm, Translucent Housing, 2+Ground (Protective Earth). screw contacts, PCB with Glow Lamp and RC Element, 250 AC/DC, 8A, black cable gland PG9... | |
| GDM DIN Valve Connector, Form A, 18mm, 2+Ground, PG 11, Grey Housing, with circuit (Bridge Rectifer and Varistor), 250 V | 1 A, Steel Center Screw, Bulk Packaging | |
| GDM DIN Valve Connector, Form A, 18mm, 2+Ground, PG 11, Grey Housing, without circuitry, 250V | 16 A, NBR Flat Gasket, Steel Center Screw, Bulk Packaging | |
| GDM DIN Valve Connector, Form A, 18mm, 2+Ground, PG 11, Grey Housing, without circuitry, 250V | 16 A, NBR Flat Gasket, Steel Center Screw, Single Packs | |
| GDM DIN Valve Connector, Form A, 18mm, 2+Ground, PG 11, Grey Housing, without circuitry, 250V | 16 A, NBR Profiled Gasket, Steel Center Screw, Single Packs | |
| GDM DIN Valve Connector, Form A, 18mm, 2+Ground, PG 11, Transluscent Housing, with circuit (Recovery Diode with Red LED), 24 V | 10 A, Steel Center Screw, Bulk Packaging | |
| GDM DIN Valve Connector, Form A, 18mm, 2+Ground, PG 11, Transluscent Housing, with circuit (Recovery Diode with Yellow LED), 24 V | 10 A, Steel Center Screw, Bulk Packaging | |
| GDM DIN Valve Connector, Form A, 18mm, 2+Ground, PG 9, Grey Housing, with circuit (Varistor), 24V | 10 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), M16, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), M16, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG11, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG11, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG9, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG9, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED, 120V | 8 A, Steel Center Screw, Bulk... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Yellow LED, and Varistor, 120V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Yellow LED, and Varistor, 120V | 8 A, Steel Center... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG9 Black Gland Nut, PCBA with Red LED and Recovery Diode, 24V | 8 A, Steel... | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), M16, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), M16, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), PG11, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), PG11, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), PG9, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), PG9, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, 1/2" NPTF; with bridge rectifier and varistor, 230 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, 1/2" NPTF; with bridge rectifier, 230 V AC/DC, 1 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, 1/2" NPTF; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, G1/2"; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with bridge rectifier and supressor diode, 24 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with bridge rectifier and varistor, 110 V AC/DC, 1 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with bridge rectifier and varistor, 230 V AC/DC, 1 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with bridge rectifier, 230 V AC/DC, 1 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with recovery diode, 230 V DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with supressor diode, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with varistor, 110 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with varistor, 230 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; with varistor, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier and supressor diode, 24 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier and varistor, 110 V AC/DC, 1 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier and varistor, 230 V AC/DC, 1 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, 230 V AC/DC, 1 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 110 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with recovery diode, 230 V DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with supressor diode, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with varistor, 110 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with varistor, 230 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with varistor, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, PG11; with bridge rectifier and varistor, 230 V AC/DC, 1 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, PG11; with bridge rectifier, 230 V AC/DC, 1 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, PG11; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, PG9; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), grey housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, 1/2" NPTF; with supressor diode and yellow LED, 24 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, 1/2" NPTF; with yellow LED, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16 with strain relief; with supressor diode and yellow LED, 24... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with bridge rectifier and yellow LED, 230 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with bridge rectifier and yellow LED, 24 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with bridge rectifier and yellow LED, 48 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with bridge rectifier, supressor diode and yellow LED, 24 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with bridge rectifier, varistor and yellow LED, 24 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with bridge rectifier, varistor and yellow LED, 48 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with bridge rectifier, varistor, capacitor and yellow LED, 230 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with recovery diode and yellow LED, 24 V DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with recovery diode and yellow LED, 48 V DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with supressor diode and yellow LED, 12 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with supressor diode and yellow LED, 24 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 230 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 24 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 48 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 110 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 12 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 230 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 48 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with bridge rectifier and yellow LED, 24 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with bridge rectifier and yellow LED, 48 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with bridge rectifier, supressor diode and yellow LED, 24 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with bridge rectifier, varistor and yellow LED, 24 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with bridge rectifier, varistor and yellow LED, 48 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with bridge rectifier, varistor, capacitor and yellow LED, 230 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with recovery diode and yellow LED, 24 V DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with recovery diode and yellow LED, 48 V DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with supressor diode and yellow LED, 12 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with supressor diode and yellow LED, 24 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with varistor and yellow LED, 110 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with varistor and yellow LED, 230 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with varistor and yellow LED, 24 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with yellow LED, 110 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with yellow LED, 12 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with yellow LED, 230 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with yellow LED, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with yellow LED, 48 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with bridge rectifier and yellow LED, 24 V AC/DC, 1... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with bridge rectifier, varistor and yellow LED, 24 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with bridge rectifier, varistor and yellow LED, 48 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with recovery diode and red LED, 24 V DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with recovery diode and yellow LED, 24 V DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with recovery diode and yellow LED, 48 V DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with varistor and yellow LED, 230 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with varistor and yellow LED, 24 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with varistor and yellow LED, 48 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with yellow LED, 110 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, PG11; with yellow LED, 230 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, 1/2" NPTF with strain relief ; without circuitry, 230... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, G1/2" with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M16 with strain relief; with bridge rectifier and varistor,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M16 with strain relief; with bridge rectifier, 230 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M16 with strain relief; with recovery diode, 230 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M16 with strain relief; with varistor, 110 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M16 with strain relief; with varistor, 24 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M16 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; with bridge rectifier and varistor,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; with recovery diode, 230 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; with varistor, 110 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; with varistor, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; with varistor, 24 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG11 with strain relief; with bridge rectifier and varistor,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG11 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG9 with strain relief; with recovery diode, 230 V... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG9 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, 1/2" NPTF; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, G1/2"; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, M16; with recovery diode, 230 V DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, PG11; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, PG9; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M16 with strain relief; without circuitry, 230 V AC/DC, 16 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M16; with red-green LEDs for pressure switch, 230 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M16; with red-green LEDs for pressure switch, 24 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M16; with supressor diode and yellow LED, 24 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M16; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M20; with red-green LEDs for pressure switch, 230 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M20; with red-green LEDs for pressure switch, 24 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, PG9; with supressor diode and yellow LED, 24 V AC/DC, 10... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, PG9; with varistor and yellow LED, 24 V AC/DC, 10 A... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, PG9; with yellow LED, 24 V AC/DC, 10 A | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, 1/2" NPTF with strain relief ; without circuitry, 230... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, G1/2" with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, M16 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG11 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG9 with strain relief; without circuitry, 230 V AC/DC,... | |
| GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE at cable outlet), black housing, screw type, PG11; without circuitry, 230 V AC/DC, 16 A | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), M16, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), M16, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG11, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG11, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG9, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), PG9, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), M16, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), M16, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), PG11, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), PG9, Black Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, 3 Pole+Ground (Protective Earth), PG9, Grey Housing, without circuitry, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDM Standard- 175301-803 (DIN 43650), Form A, 18mm, Contacts: 3+PE, PG11, Transluscent Housing, without Protective Circuit or LED, 250V | 16 A, Steel Center Screw, Bulk Packaging | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE), black housing and with black lid, screw type, ISO 228; without circuitry, 230 V DC / 400 V... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE), black housing and with black lid, screw type, M20x1; without circuitry, 230 V DC / 400 V AC... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE), black housing and with black lid, screw type, PG11; without circuitry, 230 V DC / 400 V AC... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE), black housing and with black lid, screw type, PG13.5; without circuitry, 230 V DC / 400 V AC... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing with transparent cover, screw type, G1/2"; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing with transparent cover, screw type, PG11; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing with transparent cover, screw type, PG13.5; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), grey housing with transparent cover, screw type, PG11; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), grey housing with transparent cover, screw type, PG13.5; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE), black housing and with black lid, screw type, M20x1; without circuitry, 230 V DC / 400 V AC... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE), black housing and with black lid, screw type, PG11; without circuitry, 230 V DC / 400 V AC... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE), black housing and with black lid, screw type, PG13.5; without circuitry, 230 V DC / 400 V AC... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing with transparent cover, screw type, M20; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing with transparent cover, screw type, PG11; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing with transparent cover, screw type, PG13.5; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), grey housing with transparent cover, screw type, M20; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), grey housing with transparent cover, screw type, PG11; without circuitry, 230 V DC /... | |
| GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), grey housing with transparent cover, screw type, PG13.5; without circuitry, 230 V DC /... | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M16; without circuitry, 230 V AC/DC, 10 A | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with recovery diode and yellow LED, 24 V DC,... | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with supressor diode and yellow LED, 24 V AC/DC,... | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10... | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 230 V AC/DC, 10... | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 110 V AC/DC, 10 A | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 230 V AC/DC, 10 A | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 24 V AC/DC, 10 A | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, M16; without circuitry, 230 V AC/DC, 10 A | |
| GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 24 V AC/DC, 10 A | |
| M12 Data Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, D-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, transparent housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, transparent housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: female, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: male, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Field Attachable Connector: male, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC | |
| M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with LED, O-ring and external threads, M12 - mating side, solder contacts - connecting side, red LED, 4-pin, A-coded, unshielded, transparent body, 10-30... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with LED, O-ring and external threads, M12 - mating side, solder contacts - connecting side, yellow LED, 4-pin, A-coded, unshielded, transparent body, 10-30... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and anti rotation, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 150 V AC/DC, 4... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring and external threads, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 230 V AC/DC, 4... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with O-ring, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 150 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with ribs and ventilation hole, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 150 V AC/DC, 4... | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with ribs, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 150 V AC/DC, 4 A | |
| M12 Insert Sensor/Actuator Receptacle Connector: Male, insert with ribs, M12 - mating side, solder contacts - connecting side, 5-pin, A-coded, unshielded, grey body, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, flange mount, M12 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, grey body, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, rear mount, M12 - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, rear mount, M12 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 230 V AC/DC, 4 A | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with light indicator windows, M8 - mating side, print contacts - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60... | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with light indicator windows, M8 - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4... | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with light indicator windows, M8 - mating side, solder contacts - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60... | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with light indicator windows, M8 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4... | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert, M8 - mating side, print contacts - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60 DC, 4 A | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert, M8 - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert, M8 - mating side, solder contacts - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60 DC, 4 A (24... | |
| M8 Insert Sensor/Actuator Receptacle Connector: Male, insert, M8 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A (24 AWG) | |
| M8 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M8 Screw - mating side, stranded wires - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60 DC, 4... | |
| M8 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M8 Screw - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A | |
| M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 - mating side, stranded wires - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60 DC, 4 A... | |
| M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 - mating side, stranded wires - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A | |
| ProSNS Mini (22-24 AWG) "F" male connector for coaxial cable. Polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack. This product is discontinued. Please... | |
| ProSNS Mini (22-24 AWG) BNC male connector for coaxial cable. Non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. Fits brands... | |
| ProSNS Mini (22-24 AWG) RCA connector for coaxial cable. Non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack... | |
| ProSNS Mini (24-26 AWG) BNC connector for coaxial cable. Non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack... | |
| ProSNS Mini (24-26 AWG) RCA connector for coaxial cable. Non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack... | |
| ProSNS RG-11 BNC Coax Compression Conector, 25 per Pack | |
| ProSNS RG11 BNC compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. Fits most RG11 standard through quad-shield cables. | |
| ProSNS RG11 Universal "F" male connector, non-blind entry with polymer compression sleeve for easy insertion & lowest possible tool compression force. This will fit most standard or quad-shield RG11 cables. | |
| ProSNS RG11 Universal BNC male connector for quad-shield. Non-blind entry, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG11 Universal BNC male connector, (standard or tri-shield) non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack... | |
| ProSNS RG59 "F" male coax connector, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack. This product is discontinued. Please contact Belden Customer Service... | |
| ProSNS RG59 BNC compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG59 Plenum "F" male coax connector, non-blind entry with polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG59 Plenum BNC connector fits 23 AWG only, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack... | |
| ProSNS RG59 Plenum BNC connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG59 Plenum Universal "F" connector, non-blind entry with polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG59 RCA compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG59 Universal "F" male, right angle connector. Non-blind entry with polymer compression sleeve for easy insertion & lowest possible tool compression force. Fits most RG59 standard through quad-shield cables. | |
| ProSNS RG59 Universal BNC compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. Universal BNC connector for standard or... | |
| ProSNS RG6 "F" male connector for quad-shield coaxial cable. Polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG6 "F" Plenum connector, non-blind entry with polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG6 BNC plenum compression connector, non-blind entry with polymer compression sleeve for easy insertion & lowest possible tool compression force. Fits both quad-shield RG6 plenum and man standard RG6... | |
| ProSNS RG6 BNC plenum compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG6 Plenum "F" connector that fits most standard, tri-shield and quad-shield coaxial cable. Polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack. This... | |
| ProSNS RG6 Plenum RCA connector, non-blind entry, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG6 Plenum RCA quad shield connector, non-blind entry, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG6 RCA compression connector, non-blind entry, plastic compression sleeve for easy insertion & lowest possible tool compression force. The RCA center pin is attached to the plastic guide pin,... | |
| ProSNS RG6 Universal "F" male connector, polymer compression sleeve for easy insertion & lowest possible tool compression force. Fits most RG6 standard, tri-shield, and quad-shield cables. 25 per Pack. This... | |
| ProSNS RG6 Universal "F" male connector, polymer compression sleeve for easy insertion & lowest possible tool compression force. Fits most RG6 standard, tri-shield, and quad-shield cables. 25 per Pack. | |
| ProSNS RG6 Universal BNC compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. Universal BNC connector for standard or... |
| << Prev | Next >> |