The GO 60 UM is a male power receptacle connector designed for rear PCB mounting, featuring six pins and a black body. It operates at a rated voltage of 230 V AC/DC and supports a maximum current of 6 A. The connector is unshielded and has a contact resistance of less than or equal to 10 mOhm, ensuring efficient electrical performance. It is rated for up to 50 mating cycles and is constructed to withstand ambient temperatures ranging from -40°C to +90°C. The connector complies with the DIN EN 61984 design standard and has an IP65 protection rating, provided it is mounted and locked in combination with compatible Hirschmann or Lumberg Automation connectors. The contact base material is CuZn with Cu/Sn plating, and the contact bearer is made of PC GF, classified under UL 94 V-2 for flammability. The product is RoHS compliant, making it suitable for environmentally conscious applications.
GO-Series Power Receptacle Connector: Male, rear PCB mount, 6-pin, black body; 230 V AC/DC, 6 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GO 60 UM |
| Product Name | GO-Series Power Receptacle Connector: Male, rear PCB mount, 6-pin, black body; 230 V AC/DC, 6 A |
| Gender | Male / Plug; Female / Jack |