Belden Inc. M12 Field Attachable Connector, IDC termination, metal housing, IP67, male, 5-pole, A-coded, unshielded, RSCI 5A

Description
M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), male, 5-pole, A-coded, zinc diecast metal housing with polyamid compoinent, for harsh environment, IP65/IP67, unshielded, straight, 0,34…0,5mm², AWG 20...AWG22, rated voltage 50V, rated current 4A
Datasheet
Description
M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), male, 5-pole, A-coded, zinc diecast metal housing with polyamid compoinent, for harsh environment, IP65/IP67, unshielded, straight, 0,34…0,5mm², AWG 20...AWG22, rated voltage 50V, rated current 4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector, IDC termination, metal housing, IP67, male, 5-pole, A-coded, unshielded, - RSCI 5A - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector, IDC termination, metal housing, IP67, male, 5-pole, A-coded, unshielded,
RSCI 5A
M12 Field Attachable Connector, IDC termination, metal housing, IP67, male, 5-pole, A-coded, unshielded, RSCI 5A
M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), male, 5-pole, A-coded, zinc diecast metal housing with polyamid compoinent, for harsh environment, IP65/IP67, unshielded, straight, 0,34…0,5mm², AWG 20...AWG22, rated voltage 50V, rated current 4A

M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), male, 5-pole, A-coded, zinc diecast metal housing with polyamid compoinent, for harsh environment, IP65/IP67, unshielded, straight, 0,34…0,5mm², AWG 20...AWG22, rated voltage 50V, rated current 4A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RSCI 5A
Product Name M12 Field Attachable Connector, IDC termination, metal housing, IP67, male, 5-pole, A-coded, unshielded,
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
D-Sub Connector Assemblies - 2262-A50021-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details