The RKWT 4-691 is a single-ended, angled female connector designed to meet the M12 standard for sensor and actuator applications. It features a 4-pole configuration and is rated for a voltage of 250 V and a current of 4 A. The connector is constructed with a blue PVC cable of 22 AWG, which includes four wires. This connector is unshielded and utilizes a coupling nut for attachment. It has a rated impulse voltage of 2.5 kV and operates effectively within a temperature range of -40 °C to +90 °C. The connector is rated IP65 and IP67 for protection against dust and water ingress, making it suitable for various environmental conditions. The materials used include copper-tin contacts with gold plating, a TPU contact bearer, and a TPU molded body. The cable jacket is also made of PVC, providing mechanical resistance to abrasion, impact, and weathering, as well as chemical resistance to oils, acids, and alkalis. The product complies with UL and VDE standards, ensuring safety and reliability in industrial applications.
"Sensor / Actuator Connector: M12 Standard, Cordset, single ended, Angled Female, 4-pole, 250 V | 4 A; with Blue PVC 4x22 AWG cable"
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RKWT 4-691 |
| Product Name | "Sensor / Actuator Connector: M12 Standard, Cordset, single ended, Angled Female, 4-pole; with Blue PVC 22 AWG cable" |
| Gender | Female / Jack |