Belden Inc. M12 Field Attachable Connector, IDC termination, slim metal housing, IP67, female, 4-pole, A-coded, unshielded, angled RKCWI 4A

Description
M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), angled, female, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, straight, 0,14…0,34mm², AWG 22...AWG26, rated voltage 32V, rated current 4A
Datasheet
Description
M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), angled, female, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, straight, 0,14…0,34mm², AWG 22...AWG26, rated voltage 32V, rated current 4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector, IDC termination, slim metal housing, IP67, female, 4-pole, A-coded, unshielded, angled - RKCWI 4A - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector, IDC termination, slim metal housing, IP67, female, 4-pole, A-coded, unshielded, angled
RKCWI 4A
M12 Field Attachable Connector, IDC termination, slim metal housing, IP67, female, 4-pole, A-coded, unshielded, angled RKCWI 4A
M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), angled, female, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, straight, 0,14…0,34mm², AWG 22...AWG26, rated voltage 32V, rated current 4A

M12 Field Attachable Connector for decentralized field assembly, insulation displacement contact termination method (IDC), angled, female, 4-pole, A-coded, slim design, zinc diecast metal housing for harsh environment, IP65/IP67, unshielded, straight, 0,14…0,34mm², AWG 22...AWG26, rated voltage 32V, rated current 4A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RKCWI 4A
Product Name M12 Field Attachable Connector, IDC termination, slim metal housing, IP67, female, 4-pole, A-coded, unshielded, angled
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers