Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE SWITCHES
BARKSDALE CONTROL PRODUCTS
96201-BB2 -- BARK MECHANICAL PRESSURE SWITCHES
Barksdale Control Products
BARK Mechanical Pressure Switches
96201-BB2
Description
Pressure Switch, Compact, 12in. Flying
Galco Industrial Electronics
Done
Description
Pressure Switch, Compact, 12in. Flying
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
BARK Mechanical Pressure Switches
96201-BB2
BARK Mechanical Pressure Switches
96201-BB2
Pressure Switch, Compact, 12in. Flying
Pressure Switch, Compact, 12in. Flying
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pressure Switches
Product Number
96201-BB2
Product Name
BARK Mechanical Pressure Switches
Pressure Measurement
Gauge
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
PS80 400psi Pressure Switch, NC; 48" PS80-K1-0764
Specs
Pressure Measurement
Gauge
Working Pressure Range
0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature
-65 to 275 F (-54 to 135 C)
View Details
ifm efector inc.
Pressure sensor with display
PN7071
Specs
Sensor Technology
Thin Film
Pressure Measurement
Gauge; Vacuum
Material
Liquid; Gas
View Details
3
suppliers
Endress + Hauser – Sensors & Components
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute
Specs
Sensor Technology
Capacitive Ceramic
Pressure Measurement
Absolute; Gauge; Vacuum
Features
Temperature Compensated
View Details
Tecmark Corporation
Pressure Switch
GFS4400
Specs
Sensor Technology
Mechanical Deflection
Pressure Measurement
Gauge
Material
Liquid; Gas
View Details