Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE SWITCHES
SCHNEIDER ELECTRIC
9012GBW2 -- SQD MECHANICAL PRESSURE SWITCHES
Schneider Electric
SQD Mechanical Pressure Switches
9012GBW2
Description
Pressure Switch: 480 VAC 10A G +
Galco Industrial Electronics
Done
Description
Pressure Switch: 480 VAC 10A G +
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SQD Mechanical Pressure Switches
9012GBW2
SQD Mechanical Pressure Switches
9012GBW2
Pressure Switch: 480 VAC 10A G +
Pressure Switch: 480 VAC 10A G +
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pressure Switches
Product Number
9012GBW2
Product Name
SQD Mechanical Pressure Switches
Pressure Measurement
Gauge
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Pressure Sensors, Transducers - Industrial
6074046
Specs
Pressure Measurement
Gauge
Working Pressure Range
58 psi (40.82 m H2O)
Accuracy
0.5000 ±% FS
View Details
Neo-Dyn
152P8 Hazardous Rated Differential Pressure Switch
Specs
Sensor Technology
Mechanical Deflection
Pressure Measurement
Differential
Operating Temperature
-51 to 250 F (-46 to 121 C)
View Details
Sensata Technologies
PS80 25psi Pressure Switch, NO; 18"
PS80-K2-F0307
Specs
Pressure Measurement
Gauge
Working Pressure Range
0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature
-29 to 80 F (-34 to 27 C)
View Details
Plast-O-Matic Valves, Inc.
Thermoplastic Pressure Switch
SWT050T-3A-PV
Specs
Sensor Technology
Piston
Pressure Measurement
Gauge
Material
Liquid
View Details