SOCKET HEAD CAP SCREW - INCH -- SCREW
DME Company
Screw
Socket Head Cap Screw - Inch
Description
Up to 12" long
High-grade alloy steel, heat treated to 38-45 HRC
Tensile strength: 180,000 PSI minimum
Description
Up to 12" long
High-grade alloy steel, heat treated to 38-45 HRC
Tensile strength: 180,000 PSI minimum
Datasheet
Suppliers
Up to 12" long
High-grade alloy steel, heat treated to 38-45 HRC
Tensile strength: 180,000 PSI minimum
- Up to 12" long
- High-grade alloy steel, heat treated to 38-45 HRC
- Tensile strength: 180,000 PSI minimum
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
Socket Head Cap Screw - Inch |
|
Product Name
|
Screw |
|
Screw Type
|
Cap Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details