Galco Industrial Electronics Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1NO 1NC SNAP ACTION BLOCK | |
| 1NO+1NC SNAP ADJ LVR W/ NYL RLR | |
| IEC LIMIT SWITCH ASSY,LSM-11S+LSM-XP | |
| IEC LIMIT SWITCH,PLASTIC,M BEF B,1NO/1NC | |
| Indoor use only position switch | |
| LIMIT SWITCH SAFETY TYPE | |
| LIMIT SWITCH | |
| LMT SW 30MM FLEX ROD SNP | |
| LMT SW 30MM ROLL LEVER ADJ SNP | |
| LMT SW 40MM 22MM BB ROLLER LVR | |
| LMT SW 40MM ADJ 22MM BB RLR LV | |
| LMT SW 40MM ADJ 22MM SS RLR LV | |
| LMT SW 40MM ADJ 3MM SS ROD LVR | |
| LMT SW 40MM COIL SPRNG ROD SNP | |
| LMT SW 40MM SPRING ROD SNP | |
| LMT SW 40MM SS PLUNGR SNAP | |
| Microswitch with plunger | |
| Microswitch with roller lever | |
| Microswitch with threaded plunger | |
| Modular prewired switch with metal | |
| Modular prewired switch with offset | |
| Modular prewired switch with roller | |
| Modular prewired switch with | |
| OsiSense XC Limit Switch, Spring | |
| Position Limit Switch | |
| Rope Lever Limit Switch 1-N/O+ Slow | |
| Rope Lever Limit Switch 1-N/O+ |
| << Prev |