ABB AB
LS35P92B11 -- ABBG INDUSTRIAL LIMIT SWITCHES
ABB AB
ABBG Industrial Limit Switches
LS35P92B11
Description
LMT SW 30MM FLEX ROD SNP
-
Galco Industrial Electronics
Description
LMT SW 30MM FLEX ROD SNP
Technical Specifications
|
Product Category
|
Rotary Limit Switches |
|
Product Number
|
LS35P92B11 |
|
Product Name
|
ABBG Industrial Limit Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Switch Type
Electromechanical
Total Travel
8250 degrees
Operating Force
9.38 In-lbs (10.81 kg-cm)
View Details
Operating Temp
-30 to 90 C (-22 to 194 F)
Maximum AC Voltage Rating
380 volts
Mechanical Life Minimum
30000 (#)
View Details