ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches - E34-00A E34-00A

Description
Manufacturer: ZF Electronics Win Source Part Number: 915323-E34-00A Series: E Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9040 Other Part Number: 0E34-00A, 0E3400A0, 0E3400AO, CH356, E34-00A0
Request a Quote
Description
Manufacturer: ZF Electronics Win Source Part Number: 915323-E34-00A Series: E Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9040 Other Part Number: 0E34-00A, 0E3400A0, 0E3400AO, CH356, E34-00A0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - E34-00A
915323-E34-00A
Snap Action, Limit Switches - E34-00A 915323-E34-00A
Manufacturer: ZF Electronics Win Source Part Number: 915323-E34-00A Series: E Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9040 Other Part Number: 0E34-00A, 0E3400A0, 0E3400AO, CH356, E34-00A0

Manufacturer: ZF Electronics
Win Source Part Number: 915323-E34-00A
Series: E
Operating Temperature Range: -40°C ~ 85°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9040
Other Part Number: 0E34-00A, 0E3400A0, 0E3400AO, CH356, E34-00A0

Buy Now
Switches - Limit Switches - E34-00A - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
E34-00A
Switches - Limit Switches E34-00A
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 915323-E34-00A E34-00A
Product Name Snap Action, Limit Switches - E34-00A Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 2250 - 2550 Degrees - S9200A-G163-08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Belt alignment switch - 441 belt alignment switch - M. 441-11Y-M20-243 -  - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
View Details