Manufacturer: Panasonic
Win Source Part Number: 871219-ESE-18L11B
Series: ESE18
Operating Temperature Range: -10°C ~ 60°C
Features: Switch SPST-NO Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
Other Part Number: P14171SCT, ESE18L11B, P14171STR, P14171SDKR
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 871219-ESE-18L11B | ESE-18L11B |
| Product Name | Snap Action, Limit Switches - ESE-18L11B | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |