Manufacturer: ZF Electronics
Win Source Part Number: 866385-E22-55HX
Series: E
Operating Temperature Range: -40°C ~ 85°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Other Part Number: E2255HX0, 0E2255HX, CH340
SWITCH SNAP ACTION SPDT 3A 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 866385-E22-55HX | E22-55HX |
| Product Name | Snap Action, Limit Switches - E22-55HX | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |