Panasonic Switches - Limit Switches ESE-18L11D

Description
Win Source Part Number: 983281-ESE-18L11D Category: Switches>Limit Switches Series: ESE18 Termination Style: SMD (SMT) Tab Features: Board Guide Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 5,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Operating Position: 0.102" (2.6mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: ESE18L11D,P14173SCT, P14173SDKR,P14173STR Base Product Number: ESE-18
Request a Quote Datasheet
Description
Win Source Part Number: 983281-ESE-18L11D Category: Switches>Limit Switches Series: ESE18 Termination Style: SMD (SMT) Tab Features: Board Guide Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 5,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Operating Position: 0.102" (2.6mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: ESE18L11D,P14173SCT, P14173SDKR,P14173STR Base Product Number: ESE-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
983281-ESE-18L11D
Switches - Limit Switches 983281-ESE-18L11D
Win Source Part Number: 983281-ESE-18L11D Category: Switches>Limit Switches Series: ESE18 Termination Style: SMD (SMT) Tab Features: Board Guide Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 5,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Operating Position: 0.102" (2.6mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: ESE18L11D,P14173SCT, P14173SDKR,P14173STR Base Product Number: ESE-18

Win Source Part Number: 983281-ESE-18L11D
Category: Switches>Limit Switches
Series: ESE18
Termination Style: SMD (SMT) Tab
Features: Board Guide
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 5,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 30gf
Mechanical Life: 50,000 Cycles
Operating Position: 0.102" (2.6mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electronic Components
Other Names: ESE18L11D,P14173SCT,P14173SDKR,P14173STR
Base Product Number: ESE-18

Buy Now Datasheet
Switches - Limit Switches - ESE-18L11D - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
ESE-18L11D
Switches - Limit Switches ESE-18L11D
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 983281-ESE-18L11D ESE-18L11D
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 14250 - 14550 Degrees - S9200A-G163-48 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details