Panasonic Switches - Limit Switches ESE-11MV5T

Description
Win Source Part Number: 996342-ESE-11MV5T Category: Switches>Limit Switches Series: ESE11 Termination Style: Gull Wing Package: Tape & Reel (TR) Voltage Rating - DC: 5 V Standard Package: 800 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.305" (7.75mm) Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Base Product Number: ESE-11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 996342-ESE-11MV5T Category: Switches>Limit Switches Series: ESE11 Termination Style: Gull Wing Package: Tape & Reel (TR) Voltage Rating - DC: 5 V Standard Package: 800 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.305" (7.75mm) Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Base Product Number: ESE-11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
996342-ESE-11MV5T
Switches - Limit Switches 996342-ESE-11MV5T
Win Source Part Number: 996342-ESE-11MV5T Category: Switches>Limit Switches Series: ESE11 Termination Style: Gull Wing Package: Tape & Reel (TR) Voltage Rating - DC: 5 V Standard Package: 800 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.305" (7.75mm) Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Base Product Number: ESE-11 Product Status: Obsolete

Win Source Part Number: 996342-ESE-11MV5T
Category: Switches>Limit Switches
Series: ESE11
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Voltage Rating - DC: 5 V
Standard Package: 800
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Overtravel Plunger
Electrical Life: 50,000 Cycles
Operating Force: 35gf
Mechanical Life: 50,000 Cycles
Operating Position: 0.305" (7.75mm)
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electronic Components
Base Product Number: ESE-11
Product Status: Obsolete

Buy Now Datasheet
Switches - Limit Switches - ESE-11MV5T - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
ESE-11MV5T
Switches - Limit Switches ESE-11MV5T
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 996342-ESE-11MV5T ESE-11MV5T
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit Switches - 2695441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Electromechanical Limit Switch, Rotate From 10050 - 10350 Degrees - S9200A-G163-34 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Belt alignment switch - 441 belt alignment switch - M. 441-11Y-M20 -  - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
View Details