ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches - E22-50K E22-50K

Description
Manufacturer: ZF Electronics Win Source Part Number: 915322-E22-50K Series: E Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Other Part Number: CH339, E22-50K0, 0E22-50K, 0E2250KO, 0E2250K0, E2250K
Request a Quote
Description
Manufacturer: ZF Electronics Win Source Part Number: 915322-E22-50K Series: E Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Other Part Number: CH339, E22-50K0, 0E22-50K, 0E2250KO, 0E2250K0, E2250K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - E22-50K
915322-E22-50K
Snap Action, Limit Switches - E22-50K 915322-E22-50K
Manufacturer: ZF Electronics Win Source Part Number: 915322-E22-50K Series: E Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Other Part Number: CH339, E22-50K0, 0E22-50K, 0E2250KO, 0E2250K0, E2250K

Manufacturer: ZF Electronics
Win Source Part Number: 915322-E22-50K
Series: E
Operating Temperature Range: -40°C ~ 85°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 960
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Other Part Number: CH339, E22-50K0, 0E22-50K, 0E2250KO, 0E2250K0, E2250K

Buy Now
Switches - Limit Switches - E22-50K - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
E22-50K
Switches - Limit Switches E22-50K
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 915322-E22-50K E22-50K
Product Name Snap Action, Limit Switches - E22-50K Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data